EN
  • EN
  • DE

BGA751L7

Part No BGA751L7
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Low Power Single-Band UMTS LNA (800, 900 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153421-BGA751L7
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA751L7 CAD Model

Description

The BGA751L7 is a Low Noise Amplifier (LNA) designed for GNSS applications, manufactured by Infineon Technologies. This LNA is specifically engineered to enhance the performance of Global Navigation Satellite Systems by amplifying weak satellite signals while introducing minimal noise. It's a key component for improving the sensitivity and accuracy of GPS, GLONASS, Galileo, and BeiDou receivers.

Applications:

  • GNSS Receivers: Used in GPS, GLONASS, Galileo, and BeiDou receivers to amplify weak satellite signals.
  • Mobile Devices: Integrated into smartphones, tablets, and other mobile devices that require accurate location services.
  • Automotive Navigation Systems: Employed in car navigation systems to ensure reliable positioning, even in challenging environments.
  • Asset Tracking Devices: Used in tracking devices for logistics, fleet management, and anti-theft systems.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices that require location tracking.

Features:

  • Low Noise Figure: Minimizes the noise added to the amplified signal, ensuring high sensitivity.
  • High Gain: Provides significant amplification of weak GNSS signals.
  • Integrated Matching Network: Simplifies the design and reduces the number of external components required.
  • Small Package Size: Suitable for compact devices with limited board space.
  • Low Current Consumption: Extends the battery life of portable devices.

Benefits:

  • Improved Sensitivity: Enhances the ability to receive weak GNSS signals, leading to more accurate positioning.
  • Enhanced Accuracy: Reduces the impact of noise on the positioning calculation, improving overall accuracy.
  • Extended Battery Life: Low current consumption minimizes the power drain on portable devices.
  • Simplified Design: Integrated matching network simplifies the design process and reduces the BOM cost.
  • Compact Size: Enables integration into small form factor devices.

Additional Details:

The BGA751L7 typically operates at a frequency range suitable for GNSS signals, such as 1.575 GHz for GPS L1 and 1.602 GHz for GLONASS L1. The device requires a supply voltage of around 1.5V to 3.6V, and it is available in a small SMD package. The low noise figure, typically around 0.65 dB, ensures that the LNA adds minimal noise to the received signal. Furthermore, the BGA751L7 often includes an integrated bypass mode that allows the LNA to be disabled when not needed, further reducing power consumption.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5729 $61.3019
26+ $4.5726 $118.8876
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1441 $290.0870
94+ $3.7156 $349.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess