EN
  • EN
  • DE

OZ-SH-112LM1

Part No OZ-SH-112LM1
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1031+
Reference case PIN-6
Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
Win Source Part Number 755456-OZ-SH-112LM1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ-SH-112LM1 CAD Model

Description

The OZ-SH-112LM1 is a miniature PCB power relay manufactured by Tyco Electronics (now TE Connectivity). This relay is designed for switching various types of loads in a wide range of applications. It offers a compact size, high switching capacity, and long operational life.

Applications:

  • Home Appliances: Used in appliances such as refrigerators, washing machines, and microwave ovens for switching power to various components.
  • Industrial Control Systems: Employed in industrial control panels and equipment for controlling motors, solenoids, and other devices.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning (HVAC) systems for switching compressors, fans, and other components.
  • Lighting Control: Used in lighting control systems for switching lights on and off.
  • Power Supplies: Found in power supplies for switching power to different circuits.

Features:

  • Compact Size: Miniature package size saves board space.
  • High Switching Capacity: Capable of switching relatively high currents and voltages.
  • Long Operational Life: Offers a long mechanical and electrical lifespan.
  • PCB Mounting: Designed for easy mounting on printed circuit boards.
  • Sealed Construction: Some versions are sealed to protect against dust and moisture.

Benefits:

  • Reliable Switching: Provides reliable switching performance for various types of loads.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Long Lifespan: Reduces maintenance costs and downtime.
  • Easy Installation: PCB mounting simplifies the installation process.
  • Versatile Applications: Suitable for a wide range of applications requiring reliable switching.

Additional Details:

The OZ-SH-112LM1 has a coil voltage of 12VDC. It typically features a single pole double throw (SPDT) contact configuration. The contact rating is typically 10A at 250VAC. The operating temperature range is typically -40°C to +85°C. The relay's mechanical life is typically 10 million operations, and its electrical life is typically 100,000 operations at rated load. The isolation voltage between coil and contacts is typically 4kVAC.

This power relay is a reliable and cost-effective solution for various switching applications, offering long-term performance and ease of integration.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0692 $62.0760
70+ $1.6979 $118.8530
110+ $1.6449 $180.9390
150+ $1.5917 $238.7550
190+ $1.5387 $292.3530
255+ $1.3795 $351.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess