EN
  • EN
  • DE

OMIT-SH-124LM

Part No OMIT-SH-124LM
Manufacturer Tyco Electronics
Catalog Power Relays, Over 2 Amps
Description 10A Miniature Power PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1232974-OMIT-SH-124LM
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMIT-SH-124LM CAD Model

Description

The OMIT-SH-124LM is a miniature signal relay manufactured by Tyco Electronics (now TE Connectivity). It's designed for switching low-level signals in various electronic applications requiring a compact and reliable component. The 'LM' designation often signifies low magnetic leakage, making it suitable for applications sensitive to electromagnetic interference. Its small size and dependable performance make it a popular choice where board space is limited.

Applications

  • Telecommunications Equipment: Employed in telecom systems for signal routing.
  • Industrial Control: Used in industrial control panels and automation systems.
  • Instrumentation: Integrated into test and measurement equipment for signal switching.
  • Security Systems: Found in security devices for switching sensor and alarm signals.
  • Consumer Electronics: Used in various consumer electronic products for signal control.

Features

  • Miniature Size: Compact design for high-density PCB mounting.
  • Low Magnetic Leakage (LM): Reduces electromagnetic interference.
  • Single Pole, Double Throw (SPDT) Configuration: Offers versatile switching capabilities.
  • Through-Hole Mounting: Designed for easy PCB installation.
  • Sealed Construction: Provides protection against environmental contaminants.

Benefits

  • Space Saving: Small size allows for efficient board layouts.
  • Reduced EMI: Low magnetic leakage minimizes interference with nearby circuits.
  • Flexible Switching: SPDT configuration provides versatile switching options.
  • Easy Installation: Through-hole mounting simplifies assembly processes.
  • Reliable Performance: Sealed construction ensures consistent operation.

Additional Details

The OMIT-SH-124LM relay operates with a 24VDC coil voltage. The contact material is typically a gold alloy, ensuring reliable switching and long life. Its operating temperature range is generally from -40°C to +85°C. The relay is designed for through-hole mounting and can be easily soldered onto PCBs. The low magnetic leakage feature is particularly beneficial in sensitive applications. Consult the TE Connectivity datasheet for OMIT-SH-124LM for detailed specifications, including contact ratings, coil resistance, and insulation resistance. The expected mechanical life is usually in the millions of operations, indicating high reliability. The compact design and low EMI characteristics make it a valuable component in various electronic systems.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess