DM74LS163N: 4-Bit Binary Counter from Texas Instruments
The DM74LS163N is a high-speed 4-bit synchronous binary counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74LS family, which is known for its low-power Schottky technology, offering a balance between speed and power consumption. The DM74LS163N is widely used in digital systems where counting operations are essential, such as in timers, frequency dividers, and other sequential logic applications.
One of the key features of the DM74LS163N is its synchronous counting operation. This means that the outputs change state simultaneously on the rising edge of the clock signal. This synchronous design allows for higher-speed counting and avoids the propagation delays associated with ripple counters. The counter has a 4-bit binary output, capable of counting from 0 to 15 (0x0 to 0xF in hexadecimal).
The DM74LS163N includes a fully synchronous input structure, which incorporates four edge-triggered flip-flops with internal gating to provide the counter function. The counter can be cleared to zero by a high level on the clear input, and it also features a preset capability that allows the counter to be preset to any desired value via the parallel data inputs when the load input is activated.
This IC also provides a carry output, which facilitates cascading of multiple counters to create counters with longer word lengths. For example, by connecting the carry output of one DM74LS163N to the clock input of another, you can easily create an 8-bit counter.
The DM74LS163N is packaged in a standard 16-pin DIP (Dual In-line Package), making it easy to work with in prototyping and breadboarding, as well as in final production PCBs. It operates over a wide range of voltage levels and is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.
Overall, the DM74LS163N from Texas Instruments is a reliable and versatile counter that offers the precision and efficiency needed for a wide array of digital counting tasks. Its ease of use and integration into larger systems make it a go-to choice for electronics engineers and hobbyists alike.