EN
  • EN
  • DE

822473-7

Part No 822473-7
Manufacturer Tyco Electronics
Catalog Sockets for ICs, Transistors
Description SOCKET ASSEMBLY, PLCC, SOLDERTAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1133886-822473-7
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 822473-7 CAD Model

Description

The Tyco Electronics 822473-7 is a socket designed for integrated circuits (ICs) and transistors, providing a secure and reliable connection point for these components on a circuit board. This socket is engineered to ensure proper electrical contact and mechanical stability, which are crucial for the optimal performance and longevity of the inserted ICs or transistors.

Applications:

  • Prototyping and breadboarding electronic circuits
  • Testing and debugging electronic components
  • Securing ICs and transistors on printed circuit boards (PCBs)
  • Replacing damaged or faulty sockets
  • Creating modular electronic designs
  • Burn-in testing of integrated circuits

Features:

  • Durable construction for reliable performance.
  • Precision-engineered contacts for secure electrical connections.
  • Easy insertion and extraction of ICs and transistors.
  • Polarization features to prevent incorrect insertion.
  • High-temperature resistance for use in demanding environments.
  • Available in various pin configurations to accommodate different IC and transistor types.

Benefits:

  • Simplified IC and transistor installation and removal.
  • Reduced risk of component damage during handling.
  • Improved circuit reliability and stability.
  • Increased design flexibility and modularity.
  • Enhanced safety and protection for sensitive electronic components.
  • Cost-effective solution for prototyping and production.

Additional Details:

The 822473-7 socket from Tyco Electronics is typically made from high-quality materials that provide excellent electrical insulation and mechanical strength. The contact points are often plated with gold or other conductive materials to ensure low contact resistance and prevent corrosion. The socket's design includes features to prevent accidental misinsertion of components, which can damage both the socket and the IC or transistor. The compact size and standardized pin spacing allow for easy integration into a wide range of circuit board layouts.

Specific technical specifications for the Tyco Electronics 822473-7 may include:

  • Pin Count
  • Pin Spacing
  • Socket Type (e.g., DIP, SIP, ZIF)
  • Contact Material
  • Housing Material
  • Operating Temperature Range
  • Voltage Rating
  • Current Rating

Refer to the official Tyco Electronics datasheet for precise technical specifications and application guidelines.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD / 10 (2 x 5) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal
Need more? Email Us
Omron
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
Mill-Max Manufacturing Corp.
SKT PGA SOLDRTL / 133 (13 x 13) Pos PGA Socket Gold Through Hole
Need more? Email Us
CNC Tech
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
Preci-Dip
CONN TRANSIST TO-5 3POS GOLD / 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Lowest to $0.9050
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 32POS TIN
Lowest to $4.0909
TE Connectivity
989 (35 x 36) Pos PGA, ZIF (ZIP) Socket Gold Surface Mount
Need more? Email Us
3M
CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0150 $60.1800
29+ $4.1153 $119.3437
44+ $3.9871 $175.4324
60+ $3.8577 $231.4620
78+ $3.7295 $290.9010
104+ $3.3437 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess