Products specifications Report Issue?

Reference Date Code 06+
Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
Win Source Part Number 717137-1746716-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1746716-2 CAD Model

Description

The 1746716-2 is a connector manufactured by Tyco Electronics (now TE Connectivity). This specific part number refers to a connector component designed for electrical connections in various applications. While detailed specifications and application depend on the connector type (e.g., wire-to-board, wire-to-wire, etc.), it is generally used to provide a reliable and secure electrical pathway.

Applications:

  • Industrial Equipment
  • Automotive Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Aerospace Applications

Features:

  • Multiple Contact Points
  • Durable Housing Material
  • Polarization or Keying Features (depending on type)
  • Secure Locking Mechanisms (depending on type)
  • Various Mounting Options (e.g., through-hole, surface mount)

Benefits:

  • Reliable Connection: Ensures a stable and consistent electrical connection.
  • Ease of Installation: Designed for efficient and straightforward assembly.
  • Durability: Withstands harsh environmental conditions and mechanical stress.
  • Versatility: Suitable for a wide range of applications and industries.

Technical Specifications (General):

Because the specific type of connector is not identified in the part number (e.g. header, receptacle, etc.), the specific specifications below will have significant variability.

  • Contact Material: Typically copper alloy with plating (e.g., tin, gold)
  • Housing Material: Often made of plastic or composite materials (e.g., nylon, PBT)
  • Voltage Rating: Depends on the application but can range from low voltage to several hundred volts
  • Current Rating: Depends on the contact size and material, ranging from a few amps to tens of amps
  • Operating Temperature Range: Typically -40°C to +105°C or higher
  • Mating Cycles: Indicates the number of times the connector can be mated and unmated without performance degradation.

For precise specifications, dimensions, and mating connector details, consult the official TE Connectivity datasheet for part number 1746716-2.

You May Also Be Interested in

Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention