Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132494-74LS38
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LS38 CAD Model

Description

Product Overview: 74LS38 Quad 2-Input NAND Buffer/Driver

The 74LS38 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital systems. This particular chip is part of the 74LS logic family, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

The 74LS38 comprises four independent 2-input NAND gates with open-collector outputs. These gates are designed to drive loads that are too heavy for typical TTL outputs to handle. With its open-collector configuration, the 74LS38 can be used in various applications such as interfacing with high-current or high-voltage devices, like relays, solenoids, LED displays, and other peripherals.

Key Features

  • Logic Type: NAND Buffer/Driver
  • Operating Voltage: Typically 5V (4.75V to 5.25V)
  • Output Current: 8 mA (min.) sink current
  • Package / Case: PDIP-14
  • Operating Temperature Range: 0°C to 70°C

The 74LS38 is suitable for logic-level translation and signal buffering due to its high-current open-collector outputs. This makes it an excellent choice for driving lamps, relays, or printer hammers in a variety of industrial and consumer applications. Its ability to sink significant current also allows multiple outputs to be connected in parallel to sink even higher current loads.

This product adheres to the rigorous standards set by Texas Instruments, ensuring that it meets the high-quality expectations for use in professional electronic designs. The 74LS38 is available in a standard 14-pin DIP (Dual In-line Package), making it easy to work with on breadboards or through-hole PCBs for prototyping or production purposes.

In summary, the 74LS38 from Texas Instruments is a versatile and robust component that can be integrated into a wide range of electronic circuits requiring high-current driving capabilities with the reliable performance of TTL logic.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6349 $57.2215
85+ $1.3415 $114.0275
130+ $1.2995 $168.9350
180+ $1.2576 $226.3680
235+ $1.2158 $285.7130
310+ $1.0900 $337.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,670 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention