EN
  • EN
  • DE

BNC-PR

Part No BNC-PR
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Accessories
Description BNC Connector Plug, Male Pin 50 Ohms Panel Mount Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Connector Style BNC
Connector Type Plug, Male Pin
Contact Termination Solder Cup
Shield Termination Solder
Impedance 50 Ohms
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Bayonet Lock
Frequency - Max 4GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Ultra Librarian 3D Model Ultra Librarian BNC-PR CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
Coaxial cable connection of Antennas, Sensors, and Communication Trunk Lines | CONN HOUSING FOR F TERMINALS
Lowest to $0.6070
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us
Pasternack Enterprises, Inc.
LAUNCH TAB&DIEL .020" (D) .130"L / Connector Contact, Feedthrough For Field Replaceable Connectors
Need more? Email Us
Murata Electronics North America
CONN MEAS PROBE FOR SWD/SWF CONN / Connector Measurement Probe For SWD and SWF Connectors
Lowest to $115.0876
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
Amphenol
CONNECTR DUSTCAP FOR N TYPE JACK
Need more? Email Us
Amphenol
CONN SMA RCPT STR 50OHM EDGE MNT
Lowest to $9.1199
Hirose Electric Co Ltd
CONN INLINE SOCKET HOUSING
Lowest to $0.5777
TE Connectivity
CONN BUSHING FOR BNC JACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess