EN
  • EN
  • DE

M39012/25-0111

Part No M39012/25-0111
Manufacturer Amphenol
Catalog Coaxial Connectors (RF) - Accessories
Description CONNECTR DUSTCAP FOR N TYPE JACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style N Type
Accessory Type Cap (Cover), Dust
For Use With/Related Products N Type Jacks
Body Material Brass
Body Finish Silver
Features Lanyard
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631089-M39012/25-0111
Ultra Librarian 3D Model Ultra Librarian M39012/25-0111 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
DAUGHTERCARD, HALF MODULE, ST ST / Connector Housing Module For
Need more? Email Us
Hirose Electric Co Ltd
CONN INLINE SOCKET HOUSING
Lowest to $0.5778
LEMO
CONN STR REL FOR 00 SERIES CONN / Connector Strain Relief For 00 Series Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
Amphenol
CONNECTOR DUST CAP FOR SMA PLUGS
Need more? Email Us
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us
Pasternack Enterprises, Inc.
LAUNCH TAB&DIEL .020" (D) .130"L / Connector Contact, Feedthrough For Field Replaceable Connectors
Need more? Email Us
Hirose Electric Co Ltd
Coaxial cable connection of Antennas, Sensors, and Communication Trunk Lines | CONN HOUSING FOR F TERMINALS
Lowest to $0.6070
Hirose Electric Co Ltd
CONN F HOUSING 2POS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess