EN
  • EN
  • DE

PE1016-10

Part No PE1016-10
Manufacturer Pasternack Enterprises, Inc.
Catalog Coaxial Connectors (RF) - Accessories
Description LAUNCH TAB&DIEL .020" (D) .130"L / Connector Contact, Feedthrough For Field Replaceable Connectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Accessories
Mfr Pasternack
Package Bag
Accessory Type Contact, Feedthrough
For Use With/Related Products Field Replaceable Connectors
Body Material Beryllium Copper
Body Finish Gold
Color Gold
Center Contact Material Beryllium Copper
Center Contact Finish Gold
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Other Names 3985-PE1016-10
Standard Package 1
Win Source Part Number 1202922-PE1016-10
Ultra Librarian 3D Model Ultra Librarian PE1016-10 CAD Model

Description

This Field Replaceable Connector accessory is a contact feedthrough designed for use with electronic components such as Coaxial Connectors (RF) - Accessories.

  • Material: Beryllium Copper
  • Finish: Gold
  • Body Material: Beryllium Copper
  • Body Finish: Gold
  • Package: Bag
  • Win Source Part Number: 1202922-PE1016-10
  • Manufacturer: Pasternack
  • RoHS Compliant: Not Applicable

You May Also Be Interested in

Hirose Electric Co Ltd
CONN F HOUSING 2POS
Need more? Email Us
Hirose Electric Co Ltd
Coaxial cable connection of Antennas, Sensors, and Communication Trunk Lines | CONN HOUSING FOR F TERMINALS
Lowest to $0.6070
TE Connectivity
4POS,MATE-AX,SOC HSG ASSY,180DEG
Lowest to $0.7809
TE Connectivity
BAKCPLANE, FULL MODULE, ST STEEL / Connector Housing Module For
Need more? Email Us
Hirose Electric Co Ltd
CONN CIRCUIT BOARD 1POS
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
Amphenol
CONNECTOR DUST CAP FOR SMA PLUGS
Need more? Email Us
Murata Electronics North America
CONN MEAS PROBE FOR SWD/SWF CONN / Connector Measurement Probe For SWD and SWF Connectors
Lowest to $115.0876
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess