EN
  • EN
  • DE

132255-11

Part No 132255-11
Manufacturer Amphenol
Catalog Coaxial Connectors (RF) - Accessories
Description CONN SMA RCPT STR 50OHM EDGE MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197038-132255-11
Manufacturer Amphenol RF
Category Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies
Package Bulk
Product Status Active
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Operating Temperature -65°C ~ 165°C
Voltage Rating 500 V
Ultra Librarian 3D Model Ultra Librarian 132255-11 CAD Model

Description

The Amphenol RF SMA Coaxial Connector is a high-quality connector designed for use in RF applications.

  • Voltage Rating: 500V
  • Body Finish: Gold
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Operating Temperature: -65°C to 165°C
  • Packaging: Bulk

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HOUSING FOR F TERMINALS
Need more? Email Us
TE Connectivity
DAUGHTERCARD, HALF MODULE, ST ST / Connector Housing Module For
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING M INLINE
Need more? Email Us
Hirose Electric Co Ltd
Coaxial cable connection of Antennas, Sensors, and Communication Trunk Lines | CONN HOUSING FOR F TERMINALS
Lowest to $0.6070
Amphenol
CONN NUT FOR SMB AND SMC RECEPT / Connector Nut For SMB and SMC Receptacles
Need more? Email Us
TE Connectivity
CONN FERRULE RG/U 174 CRIMP TIN
Need more? Email Us
TE Connectivity
4POS,MATE-AX,SOC HSG ASSY,180DEG
Lowest to $0.7809
Hirose Electric Co Ltd
CONN F HOUSING 3POS
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR F TERMINALS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1190 $54.7140
14+ $7.4823 $104.7522
21+ $7.2485 $152.2185
29+ $7.0147 $203.4263
37+ $6.7808 $250.8896
50+ $6.0794 $303.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess