EN
  • EN
  • DE

AB08000002

Part No AB08000002
Manufacturer TXC CORPORATION
Catalog Custom Parts (0 - A)
Description X'tal 5032 8MHz 20pF 30ppm -40^105 for Auto
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155603-AB08000002
Categories Custom Parts
Manufacturer TXC CORPORATION
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AB08000002 CAD Model

Description

The AB08000002 is a crystal oscillator manufactured by TXC CORPORATION. This oscillator is designed to provide a stable and accurate clock signal for various electronic applications. It is often used in microcontrollers, communication devices, and other systems that require precise timing. The oscillator integrates a crystal resonator and an oscillation circuit in a single package, offering a compact and reliable solution.

Applications

  • Microcontrollers: Provides a stable clock source for microcontroller operation.
  • Communication devices: Used in network devices, wireless modules, and other communication equipment.
  • Real-time clocks (RTC): Offers a precise timing reference for timekeeping applications.
  • Embedded systems: Utilized in a wide range of embedded systems requiring accurate timing.
  • Industrial control systems: Provides a stable clock for industrial automation and control.

Features

  • Integrated crystal oscillator: Combines a crystal resonator and oscillation circuit.
  • Stable frequency output: Provides a precise and reliable clock signal.
  • Compact package: Offers a small footprint for space-constrained applications.
  • Low power consumption: Suitable for battery-powered devices.
  • Surface mount technology (SMT): Designed for automated assembly processes.

Benefits

  • Accurate timing: Ensures precise operation of electronic systems.
  • Stable performance: Offers reliable performance across temperature variations.
  • Simplified design: Reduces the complexity of clock circuit design.
  • Energy efficient: Minimizes power consumption in battery-powered devices.
  • Robust construction: Provides reliable operation in harsh environments.

Additional Details

The AB08000002 typically operates at a specific frequency, which is indicated in its full part number. Check the datasheet to be exact. Key specifications include frequency stability, operating temperature range, and supply voltage requirements. Proper decoupling and PCB layout are important to ensure stable and reliable operation. The official datasheet from TXC CORPORATION provides detailed electrical characteristics, package dimensions, and application guidelines. It is essential to refer to the datasheet to ensure correct implementation and optimal performance within the intended circuit. This oscillator is vital for maintaining the accuracy and stability of electronic devices that depend on precise timing signals.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
Need more? Email Us
Fuji Electric
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess