EN
  • EN
  • DE

CER0117A

Part No CER0117A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 881.5MHZ BAND PASS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel
Product Status Active
Frequency 881.5MHz Center
Bandwidth 25 MHz
Insertion Loss 1.1dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Size / Dimension 0.580" L x 0.236" W (14.74mm x 6.00mm)
Height (Max) 0.485" (12.32mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 578533-CER0117A
Ultra Librarian 3D Model Ultra Librarian CER0117A CAD Model

Description

The CER0117A is a ceramic filter that belongs to the filters category, manufactured by Tusonix, a subsidiary of CTS Electronic Components.

  • Application: Bandpass Filtering
  • Frequency: 881.5MHz
  • Insertion Loss: 1.1dB
  • Bandwidth: 25MHz
  • Packaging: Tape and Reel
  • Size: 0.580" L x 0.236" W (14.74mm x 6.00mm)
  • Mounting Type: Surface Mount
  • MSL Level: 1 (Unlimited)
  • REACH: REACH unaffected
  • HTSUS Code: 8543.70.9860
  • Manufacturer: Tusonix (CTS Electronic Components)
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 4700 - 60
Lowest to $12.7743
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Anatech Electronics Inc.
922MHz Center Band Pass Ceramic Filter 10.5 MHz 50Ohm 22-SMD Module
Need more? Email Us
Mini-Circuits
LTCC HPF, 2400 - 14000 MHZ
Lowest to $30.3031
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $5.3178
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess