EN
  • EN
  • DE

4300-003LF

Part No 4300-003LF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 100V AXIAL / Feed Through Capacitor 100V 5 A Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Feed Through Capacitors
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series 4300
Package Bulk
Product Status Active
Voltage - Rated 100V
Current 5 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 25dB @ 100MHz
Package / Case Axial
Size / Dimension 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Win Source Part Number 906794-4300-003LF
Ultra Librarian 3D Model Ultra Librarian 4300-003LF CAD Model

Description

The 906794-4300-003LF is a feed-through capacitor designed for filtering high-frequency noise in electronic circuits. It has a compact size of 0.156" diameter x 0.110" length (3.96mm x 2.79mm) and is suitable for surface mount applications.

  • Voltage Rating: 100V
  • Current Rating: 5A
  • Insertion Loss: 25dB @ 100MHz
  • Manufacturer: Tusonix (CTS Electronic Components)
  • Package: Bulk
  • Quantity: 50 pieces
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316
Murata Electronics North America
Feedthrough Capacitor / CAP FEEDTHRU 0.22UF 6.3V 0603
Lowest to $0.0693
Murata Electronics North America
CAP FEEDTHRU 2200PF 20% 10V 0402
Lowest to $0.2727
API Technologies Corp
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 4000PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
Murata Electronics North America
Lowest to $0.1305
AVX Corporation
CAP FEEDTHRU 1000PF 50V 0805
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9325 $59.5950
15+ $8.1497 $122.2455
22+ $7.8950 $173.6900
31+ $7.6403 $236.8493
40+ $7.3857 $295.4280
53+ $6.6216 $350.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess