EN
  • EN
  • DE

PSM4-102M-02TA

Part No PSM4-102M-02TA
Manufacturer API Technologies Corp
Catalog Feed Through Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Feed Through Capacitors
Manufacturer API Technologies Corp
Win Source Part Number 352738-PSM4-102M-02TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSM4-102M-02TA CAD Model

Description

The PSM4-102M-02TA, manufactured by API Technologies Corp, is a precision surface mount bandpass filter designed for applications requiring selective frequency filtering with minimal insertion loss and high rejection of unwanted signals. This filter is commonly used in communication systems and instrumentation where precise signal conditioning is essential.

Applications

  • Communication Systems: Used in radio frequency (RF) receivers and transmitters to selectively pass desired signals while rejecting interference.
  • Instrumentation: Employed in test and measurement equipment to isolate specific frequency components for accurate signal analysis.
  • Radar Systems: Integrated into radar receivers to filter out unwanted noise and interference, improving signal detection.
  • Satellite Communication: Utilized in satellite transceivers to isolate uplink and downlink frequencies.
  • Medical Devices: Found in medical imaging equipment to filter out noise and artifacts, enhancing image quality.

Features

  • Surface Mount Technology (SMT): Designed for easy and efficient assembly onto printed circuit boards (PCBs).
  • Bandpass Filter: Allows signals within a specific frequency range to pass through while attenuating signals outside that range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and integrity.
  • High Rejection: Provides significant attenuation of signals outside the passband, preventing interference from unwanted frequencies.
  • Compact Size: Offers a small footprint for space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced System Performance: Improves the sensitivity and selectivity of receivers and transmitters.
  • Simplified PCB Assembly: Facilitates automated assembly processes, reducing manufacturing costs and improving reliability.
  • Increased System Integration: Enables the design of smaller and more compact electronic devices.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.

Additional Details

The PSM4-102M-02TA is typically constructed using ceramic or thin-film technology to achieve high precision and stability. The center frequency and bandwidth are precisely tuned to meet specific application requirements. Detailed specifications, including insertion loss, return loss, rejection, and operating temperature range, are available in the manufacturer's datasheet. Proper impedance matching and layout techniques are crucial for optimal performance. This filter is designed for reliable and consistent performance in demanding RF applications.

You May Also Be Interested in

API Technologies Corp
CAP FEEDTHRU 0.01UF 200V 3PSM
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
API Technologies Corp
Need more? Email Us
Murata Electronics North America
Cap Feed Through 470pF 50VDC 20% Flat 0805 125°C / CAP FEEDTHRU 470PF 20% 50V 0805
Lowest to $0.1256
Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.0799
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 2500PF 200V 3PSM
Lowest to $32.7272

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess