EN
  • EN
  • DE

PSM4F-402Z-20T0

Part No PSM4F-402Z-20T0
Manufacturer API Technologies Corp
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 4000PF 200V 3PSM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer API Technologies Corp
Packaging Reel - TR
Capacitance 4000pF
Tolerance -20%, +80%
Voltage Rating 200V
Current 20A
DC Resistance (DCR) (Max) 0.5 mOhm
Temperature Range - Operating -55°C to 125°C
Dimension 0.315" L x 0.118" W (8.00mm x 3.00mm)
Height (Max) 0.118" (3.00mm)
Win Source Part Number 210267-PSM4F-402Z-20T0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSM4F-402Z-20T0 CAD Model

Description

The API Technologies Corp electronic component with part number 210267-PSM4F-402Z-20T0 is a medium popularity product that is balanced in terms of supply and demand.

  • Manufacturer: API Technologies Corp
  • Product Number: 210267-PSM4F-402Z-20T0
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Type: Filter
  • Voltage Rating: 200V
  • Capacitance: 4000pF
  • Tolerance: -20%, +80%
  • Height: 0.118" (3.00mm)
  • DC Resistance (DCR) (Max): 0.5 mOhm
  • Current: 20A
  • Temperature Range: -55°C to 125°C
  • Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
Murata Electronics North America
CAP FEEDTHRU 2200PF 20% 10V 0402
Lowest to $0.2727
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
API Technologies Corp
CAP FEEDTHRU 4000PF 200V 3PSM
Need more? Email Us
API Technologies Corp
Need more? Email Us
Murata Electronics North America
Lowest to $1.6320
Murata Electronics North America
Feedthrough Capacitor / CAP FEEDTHRU 0.22UF 6.3V 0603
Lowest to $0.0693
Murata Electronics North America
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess