EN
  • EN
  • DE

PSM4-152M-20T0

Part No PSM4-152M-20T0
Manufacturer API Technologies Corp
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 1500PF 200V 3PSM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer API Technologies Corp
Packaging Reel - TR
Capacitance 1500pF
Tolerance ±20%
Voltage Rating 200V
Current 20A
DC Resistance (DCR) (Max) 0.5 mOhm
Temperature Range - Operating -55°C to 125°C
Dimension 0.315" L x 0.118" W (8.00mm x 3.00mm)
Height (Max) 0.118" (3.00mm)
Win Source Part Number 210266-PSM4-152M-20T0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSM4-152M-20T0 CAD Model

Description

The PSM4-152M-20T0, manufactured by API Technologies Corp, is a surface mount bandpass filter meticulously engineered for applications necessitating precise frequency selection with minimal signal loss and robust rejection of unwanted frequencies. Commonly employed in communication systems and precision instrumentation, it ensures accurate signal conditioning is maintained.

Applications

  • Communication Systems: Essential in RF receivers and transmitters for selecting desired signals amidst potential interference.
  • Instrumentation: Integral in test and measurement instruments to isolate specific frequency components, aiding accurate signal analysis.
  • Radar Systems: Utilized within radar receivers to filter noise and interference, enhancing signal detection capabilities.
  • Satellite Communications: Implemented in satellite transceivers for frequency separation, ensuring robust transmission and reception.
  • Aerospace Applications: Applied in avionics systems where stringent filtering is required for clear communication and precise navigation.

Features

  • Surface Mount Technology (SMT): Facilitates streamlined and efficient assembly onto printed circuit boards (PCBs).
  • Bandpass Filter Design: Precisely designed to allow signals within a narrow frequency range to pass through, while attenuating others.
  • Minimal Insertion Loss: Optimizes signal strength within the passband, ensuring signal integrity is maintained.
  • High Rejection Rate: Offers significant attenuation of out-of-band signals, effectively eliminating interference.
  • Compact Footprint: Designed for integration into space-constrained applications without compromising performance.

Benefits

  • Improved Signal Clarity: Filters out extraneous noise and interference, contributing to a cleaner, more reliable signal.
  • Enhanced System Performance: Increases the selectivity and sensitivity of both receivers and transmitters.
  • Streamlined PCB Assembly: Simplifies automated assembly processes, lowering manufacturing costs and enhancing reliability.
  • Advanced System Integration: Enables the creation of more compact and efficient electronic devices.
  • Consistent Operation: Ensures stable and dependable performance across diverse operating conditions.

Additional Details

The PSM4-152M-20T0 typically employs ceramic or thin-film construction, ensuring high precision and stability. The center frequency and bandwidth are meticulously calibrated to specific application requirements. The manufacturer’s datasheet provides detailed specifications regarding insertion loss, return loss, rejection ratios, and operating temperature ranges. Maintaining proper impedance matching and adherence to optimal layout techniques are paramount for achieving peak performance. This filter is designed to deliver reliable and consistent operation within demanding RF environments.

You May Also Be Interested in

API Technologies Corp
CAP FEEDTHRU 4000PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 16V 0603
Lowest to $0.0866
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 50V 0805
Lowest to $0.1305
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0866
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9783 $58.6980
145+ $0.8027 $116.3915
225+ $0.7773 $174.8925
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess