EN
  • EN
  • DE

FK 4.4-2/14.5/NPT/S717

Part No FK 4.4-2/14.5/NPT/S717
Manufacturer TURCK
Catalog OEM Parts (F - I)
Description Turck, Fk 4.4-2/14.5/NPT/S717, U-44462
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059228-FK 4.4-2/14.5/NPT/S717
Categories OEM Parts(F-I)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FK 4.4-2/14.5/NPT/S717 CAD Model

Description

The FK 4.4-2/14.5/NPT/S717 is a field-wireable connector from TURCK, designed for robust and reliable signal and power connections in industrial environments. This connector is part of TURCK's extensive range of connectivity solutions, known for their durability and performance in harsh conditions. It features a standard NPT threaded connection, making it compatible with a wide range of industrial equipment and enclosures.

Applications:

  • Industrial automation systems
  • Robotics
  • Machine building
  • Process control
  • Sensor and actuator connections

Features:

  • Field-wireable design for easy installation and maintenance
  • NPT threaded connection for secure mounting
  • Durable construction for harsh environments
  • IP67 protection rating against dust and water
  • Shielded versions available for EMI/RFI protection
  • Various pole configurations (refer to datasheet)

Benefits:

  • Simplifies installation and reduces downtime
  • Provides a secure and reliable connection
  • Withstands harsh industrial conditions
  • Protects against environmental factors
  • Reduces electromagnetic interference
  • Offers flexibility in system design

Additional Details:

The FK 4.4-2/14.5/NPT/S717 connector typically utilizes screw-terminal connections for secure wire termination. The housing material is usually a rugged plastic or metal, depending on the specific model. It is designed to withstand vibration, shock, and temperature extremes. Refer to the TURCK datasheet for detailed specifications, including wire gauge compatibility, voltage and current ratings, and material properties. The '4.4-2' likely relates to the pin configuration, and '14.5' to cable diameter acceptance; consult the datasheet for definitive confirmation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess