EN
  • EN
  • DE

CS-CC/180MM LANYARD

Part No CS-CC/180MM LANYARD
Manufacturer TURCK
Catalog Custom Parts (B - D)
Description Turck, CS-CC/180MM Lanyard, U2-02090
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1132881-CS-CC/180MM LANYARD
Categories Custom Parts
Manufacturer TURCK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS-CC/180MM LANYARD CAD Model

Description

The CS-CC/180MM LANYARD, manufactured by TURCK, is a crucial safety accessory designed to prevent the accidental loss of devices or tools in various industrial environments. With a focus on durability and reliability, this lanyard provides a secure connection point, ensuring equipment remains tethered and accessible. This lanyard is specifically designed to work with TURCK's sensor and connectivity solutions.

Applications:

  • Industrial Automation: Securing handheld devices and sensors during maintenance and troubleshooting.
  • Manufacturing Facilities: Preventing tools and components from falling into machinery or production lines.
  • Construction Sites: Tethering measurement instruments and communication devices to prevent loss or damage.
  • Oil and Gas Platforms: Ensuring critical equipment remains attached in challenging environments.
  • Transportation: Securing devices during maintenance or inspection of vehicles.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh industrial conditions and frequent use.
  • 180mm Length: Provides an optimal length for flexibility while minimizing the risk of entanglement.
  • Secure Attachment Mechanism: Equipped with robust connectors to ensure a reliable connection.
  • High Visibility: Designed with bright colors or reflective elements to enhance visibility in low-light environments.
  • Chemical Resistance: Resistant to common industrial chemicals and solvents, ensuring longevity in demanding applications.

Benefits:

  • Reduced Equipment Loss: Minimizes the risk of losing valuable tools and devices, saving time and money.
  • Enhanced Safety: Prevents dropped objects, reducing the potential for workplace accidents and injuries.
  • Improved Efficiency: Keeps equipment readily accessible, streamlining workflows and increasing productivity.
  • Increased Equipment Lifespan: Protects devices from damage due to falls or impacts, extending their operational life.
  • Cost Savings: Lowers replacement costs associated with lost or damaged equipment.

Additional Details:

The CS-CC/180MM LANYARD features a robust construction typically involving a high-strength cord and durable metal or plastic connectors. Its design focuses on ease of use, allowing for quick attachment and detachment of devices. The lanyard's length is optimized to provide sufficient range of motion without creating excessive slack that could pose a hazard. The materials used are selected for their resistance to abrasion, chemicals, and UV exposure, ensuring reliable performance in a wide range of environments.

This lanyard is an essential accessory for any application where the risk of losing or damaging equipment is a concern. Its durable construction, secure attachment mechanism, and ergonomic design make it a practical and reliable solution for enhancing safety and efficiency in the workplace.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
C&K Components
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
new, original packaged
Lowest to $0.0018
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess