EN
  • EN
  • DE

74HC4024D,652

Part No 74HC4024D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC COUNTER 7STAGE BINARY 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 90MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 765432-74HC4024D,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4024D,652 CAD Model

Description

The Nexperia USA Inc. 765432-74HC4024D,652 is a 7-bit binary counter with an up direction and an asynchronous reset.

  • Count Rate: 90MHz
  • Operating Supply Voltage: 2 V to 6 V
  • Series: 74HC
  • Package: 14-SOIC
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4424 $50.8760
280+ $0.3630 $101.6400
430+ $0.3517 $151.2310
590+ $0.3403 $200.7770
760+ $0.3290 $250.0400
1,020+ $0.2950 $300.9000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess