EN
  • EN
  • DE

WSM3-330RFI

Part No WSM3-330RFI
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961231-WSM3-330RFI
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSM3-330RFI CAD Model

Description

The WSM3-330RFI is a wirewound chip inductor manufactured by TT Electronics. It's designed for surface mounting and is commonly used in various electronic circuits for filtering, impedance matching, and RF applications. The RFI suffix indicates that it is designed with enhanced performance in radio frequency interference (RFI) suppression.

Applications

  • RF circuits
  • Wireless communication devices
  • Filtering circuits
  • Impedance matching networks
  • Power supplies

Features

  • Wirewound Construction: Provides high inductance values and excellent Q-factor.
  • Surface Mount Design: Enables easy and automated assembly on printed circuit boards (PCBs).
  • High SRF (Self-Resonant Frequency): Offers a high self-resonant frequency for optimal performance in high-frequency applications.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • Enhanced RFI Suppression: Designed to minimize radio frequency interference.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental safety.
  • Stable Performance: Provides stable inductance and impedance characteristics over a wide range of temperatures.

Benefits

  • Effective Filtering: Provides effective filtering of unwanted frequencies in electronic circuits.
  • Improved Signal Integrity: Enhances signal integrity by minimizing noise and interference.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • High Performance: High Q-factor and SRF ensure optimal performance in high-frequency applications.
  • Reliable Operation: Stable performance over temperature ensures reliable operation in harsh environments.

The WSM3-330RFI wirewound chip inductor is a versatile component that provides effective filtering, impedance matching, and RFI suppression in a variety of electronic circuits. Its compact size, surface mount design, and reliable performance make it a popular choice for designers and engineers.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3248 $59.8464
43+ $2.7280 $117.3040
66+ $2.6428 $174.4248
91+ $2.5576 $232.7416
117+ $2.4723 $289.2591
157+ $2.2166 $348.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess