The W24-110RFI is a wirewound resistor manufactured by TT Electronics. Wirewound resistors are known for their high precision, stability, and ability to handle high power levels. These resistors are created by winding a resistance wire around a non-conductive core (such as ceramic or fiberglass) and then coating the assembly with a protective material.
Applications
- Power supplies
- Motor control circuits
- Current sensing applications
- High-power amplifiers
- Braking resistors in variable frequency drives (VFDs)
- Inrush current limiting in electronic devices
Features
- High power rating, allowing it to dissipate significant amounts of heat.
- Excellent stability over a wide temperature range.
- Low temperature coefficient of resistance (TCR), ensuring minimal resistance change with temperature variations.
- High precision resistance values.
- Flameproof coating for enhanced safety.
- Robust construction for durability in demanding environments.
Benefits
- Reliable performance in high-power applications.
- Accurate and stable resistance values for precise circuit operation.
- Long lifespan due to the robust construction and stable materials.
- Enhanced safety due to the flameproof coating.
- Reduced risk of component failure in harsh environments.
- Consistent performance across a broad spectrum of operating conditions.
Additional Details
The W24-110RFI resistor is designed for applications where precision and power handling are critical. The wirewound construction provides a higher power-to-size ratio compared to other resistor types. The specific resistance value of the W24-110RFI is 110 ohms. The flameproof coating adds an extra layer of safety by preventing the resistor from igniting in case of overload. Its robust design ensures that the resistor can withstand mechanical stresses and vibrations. The low TCR guarantees that the resistance value remains stable, even under fluctuating operating temperatures. TT Electronics is a well-known manufacturer of high-quality passive components, and the W24-110RFI resistor is a testament to their commitment to precision and reliability.