EN
  • EN
  • DE

PFC-W1206R-03-3012-B-1059

Part No PFC-W1206R-03-3012-B-1059
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273430-PFC-W1206R-03-3012-B-1059
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W1206R-03-3012-B-1059 CAD Model

Description

The PFC-W1206R-03-3012-B-1059 is a precision thin film chip resistor manufactured by TT Electronics. Designed for applications demanding high accuracy and stability, this resistor provides reliable performance in critical circuits. The 'R' in the part number indicates enhanced performance compared to standard thin film resistors.

Applications

  • Precision instrumentation
  • Medical devices
  • Test and measurement equipment
  • Aerospace electronics
  • High-end audio equipment

Features

  • 1206 package size (3.2mm x 1.6mm)
  • Thin film construction
  • 'R' indicates enhanced performance characteristics
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • High stability over temperature and time

Benefits

  • Ensures accurate and consistent resistance values in demanding applications.
  • Maintains stable performance across a wide temperature range.
  • Reduces errors in sensitive electronic circuits.
  • Provides long-term reliability for critical systems.
  • Facilitates high-density PCB designs.

Additional Details

The PFC-W1206R-03-3012-B-1059 has a resistance value of 30.1 kOhms (3012 signifies 301 x 10^2 Ohms). The '03'likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'B' probably refers to the TCR value. The '1059' might be an internal manufacturing code. It is a surface mount resistor designed for automated assembly processes. The power rating is typically 0.25W for a 1206 resistor. The operating temperature range is generally from -55°C to +155°C. Thin film resistors offer superior performance compared to thick film resistors, with tighter tolerances, lower TCR, and better long-term stability. Refer to the manufacturer's datasheet for detailed specifications and application notes. These resistors are commonly used in circuits requiring precise voltage dividers, current sensing, or feedback networks. Proper handling and storage are necessary to maintain optimal performance.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess