EN
  • EN
  • DE

ADSP-21368BBPZ-2A

Part No ADSP-21368BBPZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA Exposed Pad
Case / Package 256-BGA-ED (27x27)
Family Name ADSP-21368
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910957-ADSP-21368BBPZ-2A
Ultra Librarian 3D Model Ultra Librarian ADSP-21368BBPZ-2A CAD Model

Description

The ADSP-21368BBPZ-2A is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. Designed to cater to demanding signal processing applications, this DSP is part of the SHARC® processor family, which is well-known for its exceptional core and memory performance.

Key Features

  • Processing Power: The ADSP-21368BBPZ-2A is equipped with a 32-bit super Harvard architecture that can execute up to 300 MHz, providing a maximum of 1800 MFLOPs of processing power. This makes it ideal for applications that require high-speed mathematical computations.
  • Memory: It boasts an on-chip memory of 2MB, including both data and instruction caches, enabling efficient and fast access to frequently used data and instructions.
  • I/O Processing: This DSP features a variety of peripheral options including SPI, UART, and CAN interfaces, making it highly versatile in terms of input/output processing.
  • Integration: The integration of a 32-channel DMA controller simplifies data transfers and reduces CPU overhead, enhancing overall system performance.
  • Power Efficiency: With power management features, the ADSP-21368BBPZ-2A ensures efficient power consumption, making it suitable for power-sensitive applications.

Applications

The ADSP-21368BBPZ-2A is designed for a wide range of applications, including but not limited to:

  • Audio and video processing
  • Industrial control systems
  • Medical imaging systems
  • Instrumentation
  • Communication systems

Product Specifications

Parameter Value
Clock Speed 300 MHz
On-chip Memory 2 MB
Operating Temperature -40°C to +85°C
Package 176-Ld LQFP
Interface Type SPI, UART, CAN

For more detailed information and data sheets, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess