The PCF-W1206LF-03-3001-B is a precision thin film chip resistor manufactured by TT Electronics. This resistor is designed for applications requiring high stability, accuracy, and low noise. Its thin film construction provides tight tolerance and excellent long-term reliability.
Applications
- Precision analog circuits
- Medical equipment
- Test and measurement instruments
- Automotive electronics
- Industrial control systems
Features
- High Precision: Offers tight tolerance for accurate resistance values.
- Low Temperature Coefficient of Resistance (TCR): Provides stable resistance over a wide temperature range.
- Low Noise: Minimizes noise generation in sensitive circuits.
- Excellent Long-Term Stability: Maintains its resistance value over time.
- Thin Film Construction: Ensures uniform resistance and low parasitic inductance.
- Lead-Free Termination: RoHS compliant, meeting environmental regulations.
Benefits
- Accurate Circuit Performance: High precision ensures accurate and reliable circuit operation.
- Stable Performance Over Temperature: Low TCR maintains stable resistance values across a broad temperature range.
- Reduced Noise: Low noise characteristics improve signal integrity in sensitive applications.
- Long-Term Reliability: Excellent stability ensures consistent performance over the life of the product.
- Environmentally Friendly: Lead-free construction complies with environmental regulations.
Additional Details
The PCF-W1206LF-03-3001-B has a resistance value of 3000 ohms (3 kΩ). The 1206 package size indicates its physical dimensions, which are approximately 3.2mm x 1.6mm. Thin film resistors are manufactured by depositing a thin layer of resistive material onto a ceramic substrate. This process allows for precise control over the resistance value and provides excellent stability and low noise characteristics. This resistor is commonly used in circuits requiring high accuracy and stability, such as precision voltage dividers, current sensing circuits, and feedback networks. The specific tolerance and TCR values can be found in the datasheet provided by TT Electronics. Its robust design makes it suitable for demanding environments.