EN
  • EN
  • DE

M8340101M2102FA

Part No M8340101M2102FA
Manufacturer International Resistive
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225818-M8340101M2102FA
Categories Resistor Networks,Arrays
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M8340101M2102FA CAD Model

Description

The M8340101M2102FA is a precision resistor manufactured by International Resistive. This resistor is designed for applications requiring high accuracy and stability.

Applications

  • Precision Measurement Instruments: Used in multimeters, calibrators, and other instruments where accurate resistance values are critical.
  • Medical Equipment: Implemented in medical devices requiring precise and stable resistance values, such as patient monitoring systems.
  • Aerospace and Defense Systems: Employed in aerospace and defense applications where reliability and precision are paramount.
  • Audio Equipment: Used in high-end audio amplifiers and signal processing circuits for accurate signal attenuation and impedance matching.
  • Industrial Control Systems: Found in industrial automation equipment where precise control and feedback are necessary.

Features

  • High Precision: Offers a very tight tolerance, typically 0.1% or better.
  • Low Temperature Coefficient: Exhibits minimal change in resistance value over a wide temperature range.
  • High Stability: Maintains its resistance value over time and under varying operating conditions.
  • Thin Film Technology: Manufactured using thin-film technology for superior performance and reliability.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits

  • Accurate Measurements: Ensures highly accurate measurements in sensitive applications.
  • Stable Performance: Provides consistent performance even under varying temperature and operating conditions.
  • Reliable Operation: Offers long-term reliability and minimal drift, reducing the need for frequent recalibration.
  • Compact Size: Allows for space-saving designs in densely populated circuit boards.
  • Improved Circuit Performance: Enhances the overall performance and accuracy of electronic circuits.

Additional Details

The M8340101M2102FA resistor has a specified resistance value of 21 kOhms. It is designed to handle a certain power rating and voltage. The resistor's construction typically involves a thin film of resistive material deposited on a ceramic substrate. The resistor is available in various package sizes, and its performance is typically specified over a wide temperature range. Detailed specifications, including tolerance, temperature coefficient, and power rating, are available in the manufacturer's datasheet.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0097
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess