Products specifications

Product Status Obsolete
Type LED Engine
Color Blue
Wavelength 470nm
Configuration Linear Light Strip, Flexible
Current - Test 133mA
Current - Max 133mA
Viewing Angle 120°
Size / Dimension 500.00mm L x 8.00mm W (50.04mm L per Segment)
Height 2.29mm
Lens Type Flat
Package Tape & Reel (TR);Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1568545-OVQ12S30B7
Ultra Librarian 3D Model Ultra Librarian OVQ12S30B7 CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSTAR HEX 4CHIP WHT 5600K
Need more? Email Us
ECAD model for LE W E2A-LZNY-6K8L
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Lowest to $20.7369
ECAD model for L235-4080AHLGBAAC0
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
ECAD model for CLU701-1002C4-503M2K1
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
ECAD model for 12V-NB-RED-12M
Luminus Devices Inc.
LED MOD CBT-90 CL WH RECT 6500K
Need more? Email Us
ECAD model for CBT-90-W65S-C11-NA102
Cree Inc.
LED COB CXB2540 3000K WHT SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXB2540-0000-000N0HW230H
Luminus Devices Inc.
LED MOD PT54 RED RECTANGLE
Need more? Email Us
ECAD model for PT-54-RAX-L35-MPL
Luminus Devices Inc.
BIG CHIP LED HB MODULE RED-AMBER
Lowest to $32.3730
ECAD model for PT-54-RAX-L35-MPH
Luminus Devices Inc.
LED COB CXM-18 GEN3 WHT SQ 2700K
Need more? Email Us
ECAD model for CXM-18-27-90-36-AA30-F4-3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention