Products specifications

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 14 MHz
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number CD40175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38052-6,-CD40175BM96G4-NDR,CD40175BM96E4,CD40175BM96-ND,CD40175BM96G4,-CD40175BM96E4-NDR,CD40175BM96E4-ND,CD40175BM96G4-ND,-CD40175BM96E4,-CD40175BM96G4,-296-38052-1-ND,296-38052-2,296-38052-1
Standard Package 2,500
Win Source Part Number 993998-CD40175BM96
Ultra Librarian 3D Model Ultra Librarian CD40175BM96 CAD Model

Description

The CD40175BM96 is a high-performance CMOS Quad D-Type Flip-Flop integrated circuit manufactured by Texas Instruments. This device is designed for use in a wide variety of digital applications, including data storage, data transfer, and signal processing. The CD40175BM96 is part of Texas Instruments' 4000 series logic family, known for its robustness and versatility.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 4
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 3 V to 18 V
  • Propagation Delay Time: 50ns at 10V
  • Operating Temperature Range: -55°C to +125°C
  • Packaging: SOIC-16

Performance and Durability

The CD40175BM96 is built to deliver high-speed performance with a typical propagation delay time of 50 nanoseconds at a 10V supply voltage. It can operate over a wide supply voltage range from 3V to 18V, making it suitable for various power environments. The device is also characterized for operation from -55°C to +125°C, ensuring reliability in extreme temperature conditions.

Applications

This flip-flop is ideal for applications that require data to be stored momentarily and includes features that make it suitable for tasks such as:

  • Buffer storage
  • Data storage
  • Shift registers
  • Pattern generators

Design and Integration

With its standard SOIC-16 package, the CD40175BM96 is easy to integrate into various PCB designs. Its quad configuration allows for compact circuit designs, saving space and reducing complexity. The device has standardized pinouts which facilitate easy replacement and design upgrades.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD40175BM96 is no exception. It is manufactured to high standards, ensuring consistent performance and longevity in the field. Its robust design and wide operating temperature range make it a reliable choice for demanding applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.5120
ECAD model for SN74LS74ADRG4
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 8TSSOP
Lowest to $0.5910
ECAD model for 74LVC2G74DP,125
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Need more? Email Us
ECAD model for MC10EP35D
ON Semiconductor
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ECAD model for 74VHC574SJ
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.1640
ECAD model for SN74HC112D
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2083
ECAD model for 74HC574D,653
ON Semiconductor
OCTAL D FLIP-FLOP | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $1.3400
ECAD model for MC74AC273DW
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20DHVQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for 74LVT574BQ,115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3635 $54.5400
90+ $1.1188 $100.6920
140+ $1.0838 $151.7320
195+ $1.0488 $204.5160
250+ $1.0139 $253.4750
335+ $0.9090 $304.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention