Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 50mA
Current - Dark (Id) (Max) 100nA
Wavelength 890nm
Maximum Power Dissipation 250mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -65°C to 125°C (TA)
Dimension TO-206AA, TO-18-3 Metal Can
Win Source Part Number 1084518-OP805SL
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian OP805SL CAD Model

Description

The TT Electronics/Optek Technology electronic component with Win Source Part Number 1084518-OP805SL is a through-hole mounted sensor/transducer that operates at a wavelength of 890nm.

  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Power Dissipation: 250mW
  • Dark Current: 100nA
  • Operating Temperature: -65℃ to 125℃
  • Package: TO-206AA, TO-18-3 metal can
  • Maximum Current Collector: 50mA
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Honeywell
SENSOR PHOTO TOP VIEW TO46-3 / Phototransistors Top View TO-46-3 Metal Can
Need more? Email Us
ECAD model for SD3443-003
Vishay
Lowest to $1.1306
ECAD model for TEMT6002X01
Rohm Semiconductor
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Lowest to $0.9146
ECAD model for RPM-22PB
Rohm Semiconductor
SURFACE MOUNT PHOTOTRANSISTOR: R / Phototransistors 800nm Top View 0805 (2012 Metric)
Need more? Email Us
ECAD model for SML-H10TBT86
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.1783
ECAD model for PT91-21B
Everlight Electronics Co Ltd
SENSOR PHOTODIODE LINEAR IC
Lowest to $0.0810
ECAD model for PT26-61B/TR8
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
ECAD model for OP550B
Rohm Semiconductor
800 nm +/- 36° Sensitivity 32 Vce 30 mA Phototransistor Top View Type
Lowest to $0.1468
ECAD model for RPT-37PB3F
Vishay
AMBIENT LIGHT SENSOR 3MM 570NM
Lowest to $0.3667
ECAD model for TEPT4400

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention