Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series EASY POWER™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part SPMD250
Primary Attributes Motors (Stepper)
Supplied Contents Board(s)
Secondary Attributes Remote Shutdown
Other Names 497-10050
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284472-STEVAL-SPMD250V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPMD250V2 CAD Model

Description

STEVAL-SPMD250V2 - STMicroelectronics Solar Panel MPPT Digital Controller

The STEVAL-SPMD250V2 is a state-of-the-art digital controller designed by STMicroelectronics for solar power management applications, particularly for implementing the Maximum Power Point Tracking (MPPT) in solar panel systems. This advanced evaluation board is engineered to extract maximum energy from photovoltaic cells and efficiently manage the power for charging batteries or for direct utilization in off-grid applications.

The board is built around the powerful STM32 microcontroller, which uses sophisticated algorithms to adjust the operating point of the solar panel array to ensure it operates at its peak power output regardless of environmental conditions. This dynamic adjustment capability is crucial for maximizing the efficiency of solar installations, particularly in areas with variable sunlight conditions.

With its integrated high-efficiency DC-DC converter, the STEVAL-SPMD250V2 is capable of handling a wide range of solar panel voltages and currents, making it a versatile solution for various solar applications. It supports both synchronous and asynchronous buck-boost operating modes, which allows for flexibility in connecting different types of batteries and loads.

The evaluation board also features numerous protection functions, including overcurrent, overvoltage, and thermal protection, to ensure the longevity and reliability of the solar power system. Additionally, it offers real-time monitoring of the system performance via a user-friendly interface, which is essential for maintenance and troubleshooting.

Developers will appreciate the ease of use and programmability of the STEVAL-SPMD250V2. It can be configured and customized through the provided software tools to suit a wide range of solar power applications, from small-scale residential systems to larger commercial installations.

In summary, the STEVAL-SPMD250V2 from STMicroelectronics is an innovative and versatile digital controller that is ideal for optimizing the performance of solar panels and managing solar energy in a highly efficient manner. With its robust design, advanced MPPT technology, and user-friendly features, it represents a comprehensive solution for solar power management needs.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VND5E050K / VND5E050K Current Limit Switch Evaluation Board Automotive
Lowest to $24.8854
ECAD model for EV-VND5E050K
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
Texas Instruments
EVAL BD FOR TDC1000 TMS320F28035
Need more? Email Us
ECAD model for TDC1000-C2000EVM
Cirrus Logic Inc.
KIT - WM8152 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8152-S-1
Texas Instruments
EVAL MOD FOR UCC5638 MMODE SLS1 / Evaluation Module For UCC5638
Need more? Email Us
ECAD model for UCC5638EVM
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Lowest to $4.8156
ECAD model for UCC28061EVM
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention