Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251551-SMBYT01
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBYT01 CAD Model

Description

The SMBYT01 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronics and semiconductor industry. Designed with precision and manufactured using the latest technology, the SMBYT01 is a testament to STMicroelectronics' commitment to providing high-quality and reliable components for a wide range of applications.

Key Features

  • Voltage Rating: The SMBYT01 is designed to handle substantial voltage levels, making it suitable for various electronic circuits that require consistent performance under different voltage conditions.
  • Current Capacity: With its robust current handling capabilities, this product can manage significant loads, ensuring efficient operation in power-intensive applications.
  • Package: The device comes in a user-friendly package that facilitates easy integration into circuit boards, saving time and reducing the complexity of the assembly process.
  • Thermal Performance: STMicroelectronics has engineered the SMBYT01 to exhibit excellent thermal characteristics, ensuring the device operates within safe temperature ranges even under high load conditions.

Applications

The SMBYT01 is versatile and can be used in a myriad of applications. Its robust design makes it ideal for:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the SMBYT01 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and reliability. Customers can trust the SMBYT01 to deliver consistent results over its lifetime, making it a reliable choice for both commercial and industrial applications.

Support and Resources

STMicroelectronics provides extensive support and a wealth of resources for the SMBYT01, including detailed datasheets, application notes, and technical guides. Their dedicated customer service team is also available to assist with any questions or concerns, ensuring that users can maximize the potential of the SMBYT01 in their projects.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.4153 $66.4480
385+ $0.3403 $131.0155
590+ $0.3298 $194.5820
810+ $0.3195 $258.7950
1,050+ $0.3091 $324.5550
1,405+ $0.2769 $389.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,920 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention