EN
  • EN
  • DE

LEM2520T33NJ

Part No LEM2520T33NJ
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069333-LEM2520T33NJ
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM2520T33NJ CAD Model

Description

The LEM2520T33NJ is a multilayer ferrite inductor manufactured by Taiyo Yuden. It is designed for use in power supply circuits and high-frequency circuits. This inductor is used for impedance matching, noise filtering, and signal tuning, offering a compact solution for various electronic applications.

Applications

  • Power supply circuits: Used for DC-DC conversion and power line filtering.
  • High-frequency circuits: Used in RF applications for impedance matching and tuning.
  • Wireless communication devices: Used in mobile phones, Bluetooth devices, and Wi-Fi modules.
  • Audio circuits: Used for noise filtering in audio amplifiers and audio players.
  • Consumer electronics: Used in TVs, DVD players, and other consumer devices.
  • Automotive electronics: Used in car audio systems and engine control units.
  • Industrial equipment: Used in power supplies and control circuits for industrial machinery.

Features

  • Compact size: The 2520 size (2.5mm x 2.0mm) allows for high-density mounting.
  • High Q factor: Provides excellent performance in high-frequency circuits.
  • Low DC resistance: Minimizes power loss in the circuit.
  • Excellent solderability: Ensures reliable connections during assembly.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved power supply efficiency: Minimizes power loss in DC-DC converters.
  • Reduced noise: Filters noise in power and signal lines.
  • Stable circuit operation: Provides stable impedance matching and tuning.
  • Enhanced product reliability: Reduces the risk of malfunctions caused by noise and impedance mismatches.
  • Compliance with regulations: Helps meet regulatory requirements for EMI emissions.

Additional Details

The LEM2520T33NJ features an inductance of 33nH. It has a low DC resistance to minimize power loss in the circuit. This inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its small size and high performance make it ideal for use in a wide range of electronic devices where space is limited and performance is critical. The inductor is designed to operate over a broad temperature range, ensuring reliable performance in diverse environments. The robust construction and high-quality materials used in its manufacture ensure a long service life and stable performance over time.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess