EN
  • EN
  • DE

C1609-8K2KI

Part No C1609-8K2KI
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013125-C1609-8K2KI
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1609-8K2KI CAD Model

Description

The C1609-8K2KI is a thick film chip resistor manufactured by TT Electronics. These resistors are designed for general purpose applications where stable performance and reliability are required. The 8K2KI designates a resistance value of 8.2 kOhms with a specified tolerance.

Applications

  • General-purpose circuit applications.
  • Voltage dividers.
  • Current limiting.
  • Pull-up and pull-down resistors.
  • Signal termination.

Features

  • Thick film resistor element.
  • Compact chip size.
  • High stability.
  • RoHS compliant.
  • Suitable for reflow soldering.

Benefits

  • Provides a stable and reliable resistance value.
  • Small size allows for high-density circuit designs.
  • RoHS compliance ensures environmental friendliness.
  • Easy to solder using standard reflow techniques.

Additional Details

Thick film chip resistors like the C1609-8K2KI are manufactured by depositing a thick film paste onto a ceramic substrate, followed by firing at high temperatures. This process creates a robust and stable resistor element. The specified tolerance indicates the allowable deviation from the nominal resistance value. The temperature coefficient of resistance (TCR) indicates how much the resistance changes with temperature. The power rating indicates the maximum power that the resistor can dissipate without exceeding its temperature limit. Consult the datasheet for precise specifications, including tolerance, TCR, power rating, and package size.

You May Also Be Interested in

Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Need more? Email Us
Holystone
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2420

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess