EN
  • EN
  • DE
  • IT

C1609-82RJI

Part No C1609-82RJI
Manufacturer TT Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199330-C1609-82RJI
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1609-82RJI CAD Model

Description

The C1609-82RJI is a thick film chip resistor manufactured by TT Electronics. This resistor is designed for surface mount applications where precision and stability are crucial. Its robust construction and high-quality materials ensure reliable performance in a variety of electronic circuits.

Applications

  • Industrial Control Systems: Used in control circuits for precise voltage and current regulation.
  • Medical Equipment: Employed in diagnostic and monitoring devices where accuracy is paramount.
  • Automotive Electronics: Integrated into various automotive control modules, including engine management and sensor interfaces.
  • Test and Measurement Instruments: Utilized in multimeters, oscilloscopes, and other instruments for accurate resistance measurements.
  • Power Supplies: Found in power supply circuits for current limiting and voltage division.

Features

  • Resistance Value: 82 Ohms.
  • Tolerance: Typically ±5% or better.
  • Temperature Coefficient: Low temperature coefficient, ensuring minimal resistance variation with temperature changes.
  • Power Rating: Specified power dissipation capability, generally around 0.1W to 0.25W depending on the package size.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.
  • Compact Size: Small form factor for high-density circuit designs.

Benefits

  • High Accuracy: Provides precise resistance values, crucial for sensitive electronic circuits.
  • Stable Performance: Maintains consistent resistance values over a wide range of operating temperatures.
  • Reliable Operation: Constructed with durable materials to withstand harsh environmental conditions.
  • Easy Integration: Compatible with automated assembly processes, reducing manufacturing costs.
  • Long Lifespan: Designed for long-term reliability and minimal drift in resistance value.
  • Reduced Noise: Contributes to lower noise levels in analog circuits.

Additional Details

The C1609-82RJI resistor is typically available in standard EIA sizes, such as 0603 or 0805. Its thick film construction ensures excellent stability and reliability. The resistor is suitable for both reflow and wave soldering processes. It is available in tape and reel packaging for automated pick and place assembly. The resistor's datasheet provides detailed information on its electrical characteristics, dimensions, and environmental performance.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
UTC
Lowest to $0.3269
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Conexant Systems
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess