EN
  • EN
  • DE

B1601-4K3FI

Part No B1601-4K3FI
Manufacturer TT Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049978-B1601-4K3FI
Categories OEM Parts(A-B)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B1601-4K3FI CAD Model

Description

The B1601-4K3FI is a thick film chip resistor manufactured by TT Electronics. It is designed for general purpose applications where precision and stability are required. TT Electronics is a global provider of engineered electronics for performance critical applications, and this resistor reflects their commitment to quality and reliability. The 4K3FI likely denotes the resistance value and tolerance/temperature coefficient characteristics.

Applications

  • General Purpose Circuitry: Bias resistors, pull-up/pull-down resistors, and current limiting resistors.
  • Power Supplies: Feedback resistors and current sensing resistors.
  • Automotive Electronics: Resistors in control modules and sensor interfaces.
  • Industrial Equipment: Precision resistors in measurement and control circuits.
  • Consumer Electronics: Resistors in audio circuits, display drivers, and power management.

Features

  • Thick Film Technology: Provides stable and reliable performance.
  • Surface Mount Device (SMD): Allows for automated assembly and compact designs.
  • High Precision: Close tolerance ensures accurate resistance values.
  • Low Temperature Coefficient: Minimal resistance change over temperature variations.
  • RoHS Compliant: Environmentally friendly, free of hazardous substances.
  • Compact Size: Small form factor allows for high-density circuit designs.

Benefits

  • Stable Performance: Maintains consistent resistance values over time and temperature.
  • Accurate Circuit Operation: High precision ensures accurate circuit behavior.
  • Reduced Component Count: SMD design allows for smaller and more efficient circuits.
  • Lower Assembly Costs: Automated assembly reduces manufacturing costs.
  • Long-Term Reliability: Robust construction ensures long-lasting performance.

Additional Details

The specific dimensions, power rating, resistance tolerance, and temperature coefficient of the B1601-4K3FI can be found in the official TT Electronics datasheet. The '4K3' likely refers to a resistance value of 4.3 kOhms. The 'FI' likely denotes a specific tolerance and temperature coefficient combination. It's designed to be reflow soldered. Proper handling during assembly is recommended to avoid damaging the resistor. The materials used in its construction are chosen for their durability and resistance to environmental factors. Adherence to recommended soldering profiles is crucial for reliable performance.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess