Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer TT Electronics/BI
Series 84
Packaging Tube
Resistance (Ohms) 500k
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD
Termination Style Surface Mount
Dimension Rectangular - 0.250" x 0.170" Face x 0.295" H (6.35mm x 4.32mm x 7.49mm)
Win Source Part Number 766333-84WR500KLF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name 84
Introduction Date October 26, 2000
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 84WR500KLF CAD Model

Description

The 766333-84WR500KLF is a potentiometer variable resistor from TT Electronics/BI.

  • Power: 0.25W, 1/4W
  • Resistance: 500k
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Number of Turns: 12
  • Adjustment Type: Top Adjustment
  • Resistive Material: Cermet
  • Series: 84
  • Packaging: Tube
  • Termination Style: Surface Mount
  • Mounting Type: SMD
  • Supply and Demand Status: Limited
  • Halogen-Free Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
3362 - 1/4 ” Square Trimming Potentiometer | TRIMMER 200 OHM 0.5W PC PIN TOP
Lowest to $0.1259
ECAD model for 3362P-1-201
Bourns Inc.
TRIMMER 25K OHM 0.25W SMD
Need more? Email Us
ECAD model for 3214W-1-253E
TT Electronics
TRIMMER 500K OHM 0.25W SMD
Need more? Email Us
ECAD model for 84WR500KLF
Bourns Inc.
TRIMMER 100 OHM 0.2W SMD
Need more? Email Us
ECAD model for 3364B-1-101E
Vishay
TRIMMER 10K OHM 0.25W PC PIN TOP / 10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15.0 Turn Top Adjustment
Need more? Email Us
ECAD model for T63YA103KT20
Copal Electronics Inc.
TRIMMER 200 OHM 0.5W TH / Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn 2.6mm (7 X 7 X 8.2mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for CT6ES201
Bourns Inc.
TRIMMER 10K OHM 0.2W J LEAD TOP / 10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $1.4773
ECAD model for 3364X-1-103E
Copal Electronics Inc.
TRIMMER 500 OHM 0.5W TH / Res Cermet Trimmer 500 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn 2.6mm (7 X 7 X 8.2mm) Pin Thru-Hole Bulk
Lowest to $6.9117
ECAD model for CT6ES501
Panasonic
TRIMMER 500K OHM 0.1W TH / Res Carbon Composition Trimmer 500K Ohm 0.1W(1/10W) 1(Elec)/1(Mech)Turns 3.2mm (6.4 X 4.65 X 8mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for EVN-D2AA03B55

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention