EN
  • EN
  • DE

Y50515K00000J0L

Part No Y50515K00000J0L
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description TRIMMER 5K OHM 0.5W PC PIN SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 5 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±5%
Temperature Coefficient ±10ppm/°C
Number of Turns 25.0
Adjustment Type Side Adjustment
Resistive Material Metal Foil
Mounting Type Chassis Mount
Termination Style PC Pins
Size / Dimension Rectangular - 0.325\;5;9;7;10;8;3;4;2;3;1;1528;4809;1993;118;119;480;478;490;563;273;10;149;2223;1568;17;1712;5914;987;56;716;693;804;818;0;123950;123949;1969;1970;1971;40568;40560;1972;123948;936;7461;9890;25833;939;138892;138893;138894;138929;138925;138895;138896;138897;1643;25468;25469;25470;25471;25472;25473;25474;25475;25476;138923;138924;138905;138907;138909;138911;25477;138913;138914;138891;138906;138908;138910;138912;138889;138915;138916;25478;138890;138898;138926;138927;138928;138931;138930;138932;138888;138886;138887;138885;138884;12736;138903;138901;138917;138921;138899;138919;138900;138918;138922;138902;138920;138904;32425;4293;6572;1020;1021;6571;52291;6574;1022;25479;7480;25480;25481;25482;25483;25484;25485;1018;25486;2797;17489;25487;5900;11299;6827;6826;6829;20329;6837;6293;23814;13146;1011;16430;13976;12266;18667;933;1661;61451;121758;121756;121757;40569;40368;40369;32482;40574;27839;26879;26880;26881;40559;26882;40370;25488;52080;25489;886;887;25490;1635;888;4172;963;965;975;1964;81062;131988;131989;138412;86400;138704;138705;98518;65872;105072;105073;25491;98544;65865;65866;59601;98545;65873;98727;106908;108308;65800;65867;65868;65869;65870;108444;103815;108445;27821;27822;1503;1504;27823;1502;27824;1493;1492;1501;1500;1006;1965;1966;1967;120385;1638;27899;890;27900;27901;64380;891;65871;1636;892;893;27902;894;895;4104;3339;3340;3342;3341;45810;3343;76668;1968;103731;923;907;896;924;897;19095;898;1646;899;925;908;926;900;901;8360;19096;902;903;904;103840;103841;103839;27356;1647;905;909;10131;1648;906;1650;1659;910;912;927;915;916;917;918;1660;19102;139520;914;1649;36140;934;1655;1656;61381;105074;3344;3345;130336;131214;4879;62;61;3;2;243;804;250;4;1;17;6;0;2;1;2 Ohms;5 Ohms;10 Ohms;15 Ohms;20 Ohms;22 Ohms;25 Ohms;30 Ohms;47 Ohms;50 Ohms;68 Ohms;75 Ohms;100 Ohms;150 Ohms;200 Ohms;220 Ohms;250 Ohms;300 Ohms;330 Ohms;350 Ohms;400 Ohms;470 Ohms;500 Ohms;600 Ohms;680 Ohms;800 Ohms;1 kOhms;1000 Ohms;1.2 kOhms;1.4 kOhms;1.5 kOhms;1.6 kOhms;1.8 kOhms;2 kOhms;2000 Ohms;2.2 kOhms;2.5 kOhms;2500 Ohms;2.7 kOhms;3 kOhms;3.3 kOhms;4 kOhms;4.7 kOhms;5 kOhms;5000 Ohms;6.8 kOhms;7.5 kOhms;8 kOhms;10 kOhms;10000 Ohms;12 kOhms;15 kOhms;20 kOhms;20000 Ohms;22 kOhms;25 kOhms;25000 Ohms;30 kOhms;33 kOhms;40 kOhms;47 kOhms;50 kOhms;50000 Ohms;60 kOhms;68 kOhms;75 kOhms;100 kOhms;100000 Ohms;150 kOhms;200 kOhms;200000 Ohms;220 kOhms;250 kOhms;250000 Ohms;300 kOhms;330 kOhms;470 kOhms;500 kOhms;500000 Ohms;550 kOhms;560 kOhms;680 kOhms;750 kOhms;800 kOhms;1 MOhms;1000000 Ohms;1.2 MOhms;1.5 MOhms;2 MOhms;2000000 Ohms;2.2 MOhms;2.5 MOhms;3 MOhms;3.5 MOhms;4.7 MOhms;5 MOhms;5000000 Ohms;10 MOhms;4030;6357;6884;7524;8085;692783;8627;9046;708232;14064;10879;11487;12371;12730;13536;18038;16543;17585;21930;21935;424184;19246;19600;709526;20530;23926;28682;33182;121219;1;1131;2503;1340;1900;1989;2206;1;811278;811757;2648;1401;1565;1943;2617;2815;1378;1555;100664;1925;2005;2216;2600;1366;1549;1;1.0;3.0;4.0;5.0;9.0;10.0;11.0;12.0;13.0;14.0;15.0;16.0;18.0;19.0;20.0;21.0;22.0;23.0;25.0;26.0;1;322312;402612;402629;413830;413832;413848;1;326525;328773;328966;332818;374916;421681;1;329230;383652;383796;383800;409393;411897;1;352076;352078;361793;384842;384858;405019;409393;421432;423508;1;703061;703127;703003;703078;703107;703031;703062;703077;703057;703004;702926;703126;703002;703056;703079;703108;702932;703033;702927;703030;703089;703005;703091;703072;837305;702941;702940;703007;703090;703073;703029;703006;703092;703080;703058;703059;703074;702946;702947;702945;703075;703009;703076;829382;702928;702944;702929;858952;702930;703110;703067;702959;702943;703039;703069;788440;703100;702950;702965;703096;702990;703095;702981;702966;703052;702942;703022;70308
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575523-Y50515K00000J0L
Ultra Librarian 3D Model Ultra Librarian Y50515K00000J0L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess