EN
  • EN
  • DE

TSF10N80M

Part No TSF10N80M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978739-TSF10N80M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF10N80M CAD Model

Description

The TSF10N80M is an 800V N-channel MOSFET from Truesemi, designed for high-voltage, high-speed switching applications. It leverages advanced trench MOSFET technology to achieve a superior balance of low on-resistance and gate charge, resulting in enhanced efficiency and reduced power losses in demanding power electronics circuits. This MOSFET is known for its robust performance and reliability, making it suitable for a wide range of applications.

Applications:

  • High-efficiency power supplies
  • LED lighting
  • Motor control
  • DC-DC converters
  • Uninterruptible Power Supplies (UPS)
  • Solar inverters
  • Induction heating

Features:

  • High Voltage: 800V drain-source voltage (VDS)
  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enhances the performance of high-frequency circuits.
  • Low Gate Charge: Minimizes driving power requirements and reduces switching losses.
  • Trench MOSFET Technology: Provides superior performance and reliability.
  • Robust Body Diode: Offers improved ruggedness and avalanche capability.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge minimize power losses, leading to higher overall efficiency in power conversion systems.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, simplifying thermal management requirements.
  • Higher Power Density: The efficient design allows for higher power density in applications where space is limited.
  • Enhanced Reliability: Robust construction and high voltage capability ensure reliable operation in demanding environments.
  • Simplified Design: Fast switching speed and low gate charge simplify the design of high-frequency circuits.

Additional Details:

The TSF10N80M is typically available in a TO-220 or similar through-hole package. It features a gate threshold voltage (VGS(th)) typically around 3-5V, making it compatible with common gate drive voltages. The MOSFET also offers a high pulsed drain current (IDM), allowing it to handle surge currents in various applications. Its operating junction temperature ranges from -55°C to +150°C, ensuring reliable performance in a wide range of operating conditions.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6908 $51.8100
180+ $0.5669 $102.0420
275+ $0.5491 $151.0025
380+ $0.5314 $201.9320
490+ $0.5137 $251.7130
655+ $0.4606 $301.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess