EN
  • EN
  • DE

TGA2239

Part No TGA2239
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 13 15.5 GHz 35 W GaN Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266894-TGA2239
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA2239 CAD Model

Description

The TGA2239 is a high-power, high-efficiency Ku-Band Gallium Nitride (GaN) power amplifier designed for satellite communications and radar applications. This amplifier delivers high output power with excellent linearity and gain, making it ideal for demanding communication systems. It operates from 13.75 to 14.5 GHz.

Applications

  • Satellite Communications Uplinks: Used as a power amplifier in satellite uplink transmitters.
  • Radar Systems: Employed in radar transmitters for target detection and tracking.
  • Point-to-Point Microwave Links: Provides high-power amplification for long-range microwave communication.
  • Test and Measurement Equipment: Used in signal generators and power meters.
  • Military Communications: Suitable for secure communication systems.

Features

  • High Output Power: Delivers high saturated output power for long-range communication.
  • High Efficiency: Efficient GaN technology minimizes power consumption and heat dissipation.
  • Wide Bandwidth: Operates over a wide Ku-Band frequency range.
  • High Gain: Provides high signal amplification for improved sensitivity.
  • Excellent Linearity: Minimizes signal distortion for clear communication.
  • Compact Size: Small footprint for easy integration into system designs.
  • Internally Matched: Simplifies circuit design and reduces external component count.

Benefits

  • Extended Communication Range: High output power enables longer communication distances.
  • Reduced Power Consumption: High efficiency minimizes power consumption, reducing operating costs.
  • Improved Signal Quality: Excellent linearity ensures clear and accurate signal transmission.
  • Simplified System Design: Internally matched design simplifies integration into system architectures.
  • Increased System Reliability: Robust GaN technology enhances system reliability.

Additional Details

The TGA2239 is fabricated using advanced GaN-on-SiC technology, which provides excellent thermal conductivity and high breakdown voltage. This amplifier requires a bias voltage for operation, and proper heat sinking is essential for optimal performance. It also features built-in input and output matching networks for easy integration into various systems. The amplifier is typically packaged in a surface-mount configuration. The specific gain and output power depend on the operating frequency and bias conditions. The device can operate over a wide temperature range.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $500.5008 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess