EN
  • EN
  • DE

TMCRE0J227KTRF

Part No TMCRE0J227KTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Low Esr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100281-TMCRE0J227KTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCRE0J227KTRF CAD Model

Description

The TMCRE0J227KTRF is a thick film chip resistor manufactured by Vishay. These resistors are designed for general purpose applications where precise resistance and stability are required.

Applications:

  • Voltage dividers: Used to create a specific voltage level from a higher voltage.
  • Current limiting resistors: Protect sensitive components from excessive current.
  • Pull-up/Pull-down resistors: Set the default state of a digital input.
  • Feedback resistors: Used in operational amplifier circuits to control gain.
  • General circuit applications: Used in a wide range of electronic circuits requiring a specific resistance value.

Features:

  • Thick film technology: Provides good stability and reliability.
  • Surface mount device (SMD): Allows for automated assembly and compact designs.
  • Small size: Suitable for high-density circuit boards.
  • High resistance value: 220 MΩ (227 with multiplier code)
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reliable performance: Provides consistent resistance values over time.
  • Easy to assemble: Suitable for automated pick-and-place assembly.
  • Space-saving design: Allows for compact circuit layouts.
  • Environmentally friendly: Complies with RoHS regulations.
  • Wide operating temperature range: Suitable for various environmental conditions.

Additional Details:

The TMCRE0J227KTRF features a resistance value of 220 Megaohms (220,000,000 ohms). The 'K' in the part number indicates a tolerance of ±10%. The 'TRF' suffix typically denotes tape and reel packaging for automated assembly. The power rating and voltage rating should be checked in the specific Vishay datasheet for this part. These resistors are commonly used in applications where high resistance values are needed, such as in high-impedance circuits, sensing circuits, and feedback networks. They are designed to withstand typical soldering processes used in electronics manufacturing. The temperature coefficient of resistance (TCR) is also an important parameter to consider in applications where temperature stability is critical. Always refer to the Vishay datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess