EN
  • EN
  • DE

TS5A2322362DGSR

Part No TS5A2322362DGSR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case MSOP10
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716826-TS5A2322362DGSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A2322362DGSR CAD Model

Description

Product Overview: TS5A23159DGSR from Texas Instruments

The TS5A23159DGSR is a high-performance, dual single-pole double-throw (SPDT) analog switch that is part of the robust product portfolio from Texas Instruments. Designed with precision and reliability in mind, this switch is ideal for a range of applications, including signal routing in audio, video, and data communication systems. The device offers a low on-state resistance and a wide operating voltage range, making it suitable for various consumer, industrial, and communication equipment.

With its dual-channel configuration, the TS5A23159DGSR can control two separate signal paths, allowing for increased flexibility in circuit design. Each switch can handle bidirectional signals, which means it can pass signals in both directions through the switch. This feature is particularly useful in multiplexing audio or video signals or in applications where bidirectional data flow is required.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance (typically 0.5 ohms), which minimizes signal attenuation and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 1.65V to 5.5V, accommodating a variety of logic levels and making it compatible with many different systems.
  • High-Speed Switching: The TS5A23159DGSR is capable of high-speed switching, which is essential for applications that require fast signal routing.
  • Low Power Consumption: This analog switch is designed for low power consumption, which helps to extend battery life in portable applications.
  • Break-Before-Make Switching: It ensures break-before-make switching operation, which prevents signal overlap and potential shorting when switching between signal paths.

The device is supplied in a compact 10-pin VSSOP package, which minimizes the footprint on printed circuit boards and is suitable for space-constrained applications. The TS5A23159DGSR also features ESD protection, which safeguards the device against electrostatic discharge events, making it robust for use in environments where ESD events are a concern.

Overall, the TS5A23159DGSR from Texas Instruments is an excellent choice for designers looking for a high-quality, versatile analog switch that delivers reliable performance across a broad range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0519 $52.5950
120+ $0.8631 $103.5720
180+ $0.8362 $150.5160
250+ $0.8092 $202.3000
320+ $0.7822 $250.3040
430+ $0.7013 $301.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess