EN
  • EN
  • DE

TAT8858

Part No TAT8858
Manufacturer TriQuint Semiconductor
Catalog RF Amplifiers
Description Push Pull CATV Amplifier 1000MHz Single 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1 GHz
Operating Supply Voltage 24 V
Resistance 75 Ω
RoHS Compliant
Win Source Part Number 1184274-TAT8858
Categories RF Amplifiers
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAT8858 CAD Model

Description

The TAT8858 is a Surface Acoustic Wave (SAW) filter manufactured by TriQuint Semiconductor (now Qorvo). This filter is designed for use in various wireless communication systems. SAW filters are known for their excellent selectivity, low insertion loss, and compact size, making them suitable for applications requiring precise filtering of signals. The TAT8858 is commonly used in applications such as mobile communication devices and wireless infrastructure.

Applications

  • Mobile communication devices: Used in cell phones and smartphones for signal filtering in the RF front-end.
  • Wireless infrastructure: Employed in base stations and repeaters for cellular networks to filter unwanted signals.
  • Wireless LAN (WLAN) devices: Found in Wi-Fi routers and access points.
  • GPS receivers: Used to filter out interference and enhance the accuracy of GPS signals.
  • Satellite communication systems: Employed in satellite transceivers for filtering signals.

Features

  • SAW filter technology: Provides excellent selectivity and low insertion loss.
  • Compact size: Allows for integration into small form-factor devices.
  • High attenuation: Effectively suppresses unwanted signals and noise.
  • Low insertion loss: Minimizes signal degradation.
  • Stable performance: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: Excellent selectivity enhances the clarity of received and transmitted signals.
  • Reduced interference: High attenuation minimizes the impact of unwanted signals.
  • Enhanced system performance: Low insertion loss ensures minimal signal degradation.
  • Compact design: Allows for smaller and more efficient device designs.
  • Reliable operation: Stable performance ensures consistent operation in various environmental conditions.

Additional Details

The TAT8858 SAW filter typically comes in a surface-mount package designed for easy integration into printed circuit boards. Its electrical characteristics include specific center frequency, bandwidth, and impedance, tailored to its intended application. The device is also designed to meet stringent industry standards for reliability and performance. It is important to consult the datasheet for precise specifications and application guidelines to ensure optimal performance in specific applications.Proper impedance matching and layout techniques are crucial for achieving the best performance from this SAW filter.

You May Also Be Interested in

Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess