EN
  • EN
  • DE

HMC661LC4B

Part No HMC661LC4B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Sample and Hold 1-CH 0.000132us 24-Pin CLLCC EP T/R / IC AMP TRACK&HOLD 4GS/S 24SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Frequency 0Hz ~ 18GHz
RF Type General
Operating Supply Voltage 1.9 V ~ 2.1 V
Operating Supply Current 82mA
Package 24-TFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 787817-HMC661LC4B
Popularity Medium
Supply and Demand Status Limited
Family Name HMC661
Introduction Date March 28, 2012
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC661LC4B CAD Model

Description

The HMC661LC4B from Analog Devices Inc. is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) that operates in the frequency range of 2 to 20 GHz. This versatile amplifier is designed to offer excellent noise figure performance and high gain, making it an ideal choice for a wide range of applications, including point-to-point radios, military & space, test instrumentation, and sensors.

Key Features

  • Frequency Range: The LNA operates over a broad frequency range of 2 to 20 GHz, providing flexibility for use in various applications.
  • Low Noise Figure: With a typical noise figure of 2.5 dB, the HMC661LC4B ensures a high-quality signal with minimal added noise, which is crucial for maintaining signal integrity in communication and radar systems.
  • High Gain: The device provides a high gain of 13 dB at mid-band, which helps to amplify weak signals and improve system sensitivity.
  • Output Power: It offers an output power of +13 dBm at 1 dB compression point, allowing the LNA to drive subsequent stages effectively without significant distortion.
  • Single Supply Voltage: The HMC661LC4B operates on a single supply voltage of +3.3V, simplifying power supply design and integration into existing systems.
  • Package: Housed in a compact, RoHS-compliant, 4x4 mm ceramic QFN package, the LNA is suitable for space-constrained applications.

Applications

The HMC661LC4B is engineered to meet the demanding requirements of high-frequency applications. Its robust design and performance make it suitable for:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test Equipment and Sensors
  • Telecommunications Infrastructure
  • Satellite Communications (SATCOM)
  • Point-to-Point and Point-to-Multipoint Radios
  • Fiber Optic Applications

With its combination of low noise figure, high gain, and wide frequency range, the HMC661LC4B from Analog Devices Inc. is a robust solution for enhancing signal quality in complex RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,202.9851 $1,202.9851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess