Products specifications Report Issue?

Connector Type Device end: Lightning / USB-C / Micro-USB; Host end: USB-A and USB-C (magnetic or proprietary optional)
Cable Type Dual-pull structure; double-sided anodized aluminum alloy caps; TPE cable; ABS housing; round, shielded (if applicable)
Length 1.2 m
Color Black and Red
Usage Charge and Sync / Fast Charge
Power Rating 66 W (compatible with 100 W devices)
Transmission Data Rate USB 2.0 (480 Mbps)
Certifications National Quality Inspection Report; CE
Ultra Librarian 3D Model Ultra Librarian 3-in-1 Multi Charging & Data Cable CAD Model

Description

WIN SOURCE offers a premium multi-interface USB charging and data cable designed to meetdiverse connectivity needs. This versatile cable features Lightning, USB-C, and Micro-USBconnectors on the device end, paired with dual host ends (USB-A and USB-C) for broadcompatibility across smartphones, tablets, laptops, and other portable electronics.

Built with a dual-pull structure and double-sided anodized aluminum alloy caps, the cablecombines durability with a sleek appearance. The TPE cable jacket and ABS housing enhanceflexibility and wear resistance, ensuring long-term reliability. Supporting up to 66 W fastcharging and full compatibility with 100 W-capable devices, it delivers efficient power transferwhile maintaining USB 2.0 data speeds of up to 480 Mbps.

Measuring 1.2 m and available in black or red, this cable is CE-certified and backed by nationalquality inspection reports, making it a dependable choice for customers seeking a safe, high-performance, and multi-purpose connectivity solution.

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-10-G-00.25-MBS-MB
Tripp Lite
CBL USB2.0 A PLUG-A PLUG R/A 6'
Need more? Email Us
ECAD model for UR020-006-RA
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
ECAD model for U233-006-MP-R
TE Connectivity
CBL USB2.0 A PLUG TO B PLG 16.4'
Lowest to $48.8728
ECAD model for 1487590-2
Omron
5M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-5MRA
Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-17-G-00.25-AMS-BC
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-3M
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-1MRA
Qualtek
CBL USB2.0 A PLUG-MIN B PLUG 3'
Need more? Email Us
ECAD model for 3021003-03

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention