EN
  • EN
  • DE

NT6TL256T32AQ-G0

Part No NT6TL256T32AQ-G0
Manufacturer NANYA
Catalog DDR
Description LPDDR2-1066 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943261-NT6TL256T32AQ-G0
Series *
Ultra Librarian 3D Model Ultra Librarian NT6TL256T32AQ-G0 CAD Model

Description

The NT6TL256T32AQ-G0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module produced by NANYA. This memory module is designed to provide high bandwidth and low latency, making it suitable for a wide variety of applications. Being DDR3 compliant ensures compatibility with systems designed for this memory technology.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Networking Equipment

Features

  • DDR3 Technology: Uses DDR3 architecture for superior data transfer rates compared to older technologies.
  • 256M x 32 Organization: Features a memory capacity of 256 Megabytes, organized as a 32-bit wide data path.
  • High Bandwidth: Provides high memory bandwidth enabling fast data access and improved system performance.
  • Low Latency: Low latency design reduces delays in data retrieval, improving responsiveness.
  • Compatibility: Compliant with JEDEC standards ensuring compatibility with a large variety of systems.
  • Low Power Consumption: Operates at a low voltage contributing to energy efficiency.

Benefits

  • Increased System Performance: Enables faster processing due to high bandwidth and low latency.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance impact.
  • Improved Responsiveness: Reduces delays when retrieving data from memory.
  • Energy Efficiency: Low power operation results in reduced battery drain on portable devices and reduced energy costs in desktop systems.
  • Reliable Operation: Manufactured to a high quality for stable and reliable performance.

Additional Details

The NT6TL256T32AQ-G0 operates at 1.5V, in accordance with the DDR3 standard. It is housed in an industry-standard package facilitating installation and compatibility. The device's timings and refresh rates are optimized for performance. The use of high-quality components and rigorous testing ensures reliability and a long lifespan.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess