EN
  • EN
  • DE

P502-025

Part No P502-025
Manufacturer Tripp Lite
Catalog D - Sub Cables
Description CABLE SVGA EXT HD15 M/M 25'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Tripp Lite
Status Active
1st Connector Plug, Male Pins
2nd Connector Plug, Male Pins
Type HD15
Number of Positions 14
Length 25.00' (7.62m)
Color Black, Individual (Round)
Usage VGA Monitor
Contact Finish Gold
Contact Finish Thickness Flash
Win Source Part Number 266194-P502-025
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Imaging, Video & Vision
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian P502-025 CAD Model

Description

The Tripp Lite P502-025 is a VGA monitor cable assembly with a length of 25.00' (7.62m).

  • Type: HD15
  • Number of Positions: 14
  • Color: black
  • Connector Ends: male plug pins on both ends
  • Contact Finish: gold
  • Contact Finish Thickness: flash
  • Category: Cable Assemblies
  • Applications: industrial, audio, imaging, video & vision

You May Also Be Interested in

ITT Cannon, LLC
MICRO
Need more? Email Us
Tripp Lite
VGA COAX HIGH-RESOLUTION MONITOR
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
Assmann WSW Components
CABLE ASSY DB09 TO DB25 SHLD 3M
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 25POS
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 31POS
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 51POS
Need more? Email Us
Tripp Lite
D-Sub Cable Assembly HD15 Black, Individual (Round) 20.00' (6.10m) Plug, Male Pins to Plug, Male Pins Shielded
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess