EN
  • EN
  • DE

ERA-V39J560V

Part No ERA-V39J560V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 56 OHM 5% 1/16W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 56 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P56CJTR-NDR, P56CJCT, P56CJDKR, ERAV39J560V, P56CJDKR-NDR, P56CJCT-NDR, P56CJTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870908-ERA-V39J560V
Ultra Librarian 3D Model Ultra Librarian ERA-V39J560V CAD Model

Description

The Panasonic ERA-V39J560V is a specialized resistor metal film from the ERAV series.

  • Resistance: 56 Ohms ±5%
  • Power Rating: 0.063W, 1/16W
  • Mounting: surface-mount
  • Temperature Coefficient: 3900ppm/°C
  • Maximum Operating Temperature Range: -40°C to 125°C
  • Package: reel package with a quantity of 5000
  • Status: obsolete
  • Alternative parts: P56CJTR-NDR, P56CJCT, P56CJDKR, ERAV39J560V, P56CJDKR-NDR, P56CJCT-NDR, and P56CJTR

You May Also Be Interested in

Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Bourns Inc.
RES SHUNT 8518 100 UOHM 50W 3P
Lowest to $32.1751
Panasonic
20mΩ ±1% 1W Current Sense Resistor
Lowest to $0.2911
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Ohmite
RES CAP BLEEDER 40K OHM 5% 13W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess