EN
  • EN
  • DE

PCL-10268-1E

Part No PCL-10268-1E
Manufacturer Advantech Corp
Catalog D - Sub Cables
Description CABLE ASSY HPCN100/HPDB68 BLK 1M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - D-Sub Cables
Mfr Advantech Corp
Package Box
Product Status Active
1st Connector Plug, Male Pins
2nd Connector Plug, Male Pins (2)
Type HPCN100, HPDB68
Number of Positions 68 (2), 100
Length 3.28' (1.00m)
Shielding Shielded
Color Black, Individual (Round)
Contact Finish Gold, Nickel
Standard Package 1 pcs
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1151700-PCL-10268-1E
Ultra Librarian 3D Model Ultra Librarian PCL-10268-1E CAD Model

Description

The PCL-10268-1E is a D-Sub cable assembly from Advantech Corp.

  • Length: 3.28' (1.00m)
  • Shielded: Yes
  • Color: Black
  • Connector Type: D-Sub
  • Connector Style: Individual round
  • Contact Finishes: Gold and nickel
  • Package: Box
  • Product Status: Active

You May Also Be Interested in

Omron
CABLE ASSY RS232 8'
Need more? Email Us
TE Connectivity
CABLE D-SUB-AMP37B/AE37G/AMP37B
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIR 25P 457.2MM / D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIR 15P 457.2MM / D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
Assmann WSW Components
CABLE ASSY DB09 TO DB25 SHLD 3M
Need more? Email Us
Omron
CABLE ASSY DB09 BEIGE 701.04MM
Need more? Email Us
Tripp Lite
VGA COAX HIGH-RESOLUTION MONITOR
Need more? Email Us
TE Connectivity
732-8260-99
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess