EN
  • EN
  • DE

INTERNET750U

Part No INTERNET750U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 750VA 450W 120V 12OUT W/RJ11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 750VA / 450W
AC Outlets 12 (6 UPS, 6 Surge Only)
Backup Time - Max Load 2.5 minutes
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 6.902" L x 12.201" W (175.30mm x 309.90mm)
Height 3.098\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544861-INTERNET750U
Ultra Librarian 3D Model Ultra Librarian INTERNET750U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 900VA 8OUT LCD DISP USB
Need more? Email Us
Phoenix Contact
POWER SUPPLY
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 750VA 450W 120V 12OUT W/RJ11
Need more? Email Us
Tripp Lite
UPS 1KVA 700W 6OUT RACK MOUNT
Need more? Email Us
Tripp Lite
BATTERY BACK UP TOWER AVR 230V
Need more? Email Us
Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 8OUT RACK MOUNT
Need more? Email Us
Altech corporation
UPS 24VDC 5A DIN RAIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess