EN
  • EN
  • DE
  • IT

NUF6010MUT2G

Part No NUF6010MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 250MHz (Cutoff)
Attenuation Value -20dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 7pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.047" W (2.50mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 101438-NUF6010MUT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF6010MUT2G CAD Model

Description

Overview of NUF6010MUT2G from ON Semiconductor

The NUF6010MUT2G is a highly integrated solution designed by ON Semiconductor, aiming to provide exceptional protection for electronic devices against Electrostatic Discharge (ESD) and other voltage-induced transient events. This compact and versatile component is ideal for safeguarding sensitive circuits found in a wide range of applications, including mobile phones, portable electronics, and data lines in communication interfaces.

Key Features

  • ESD Protection: The NUF6010MUT2G offers robust ESD protection that meets the IEC61000-4-2 standard, ensuring that devices remain safe from the damaging effects of sudden electrostatic discharges.
  • Low Capacitance: With low input capacitance, this component is suitable for high-speed data lines, as it minimizes signal attenuation, allowing for reliable and fast data transfer without compromising signal integrity.
  • Multiple Lines Protection: This device integrates six lines of protection in a single, compact MicroLeadFrame (MLF) package, providing a space-saving solution for contemporary electronic designs that demand efficiency and minimal footprint.
  • Low Leakage Current: The NUF6010MUT2G exhibits an ultra-low leakage current, which is critical for battery-powered devices, as it helps to extend battery life and reduce power consumption.
  • Application Versatility: Designed to be versatile, this ESD protection device is suitable for a range of applications, including USB 2.0, HDMI, SIM card interfaces, and other high-speed data lines.

Package and Compliance

The NUF6010MUT2G comes in a small 2.0 x 1.25 mm µDFN package, which is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. The component's small size and compliance with environmental standards make it a responsible choice for modern electronic device manufacturers who are looking to minimize their ecological footprint while providing top-notch protection for their products.

Conclusion

ON Semiconductor's NUF6010MUT2G is a superior choice for designers looking to enhance the durability and longevity of their electronic devices. Its advanced ESD protection, combined with low capacitance, multi-line integration, and low leakage current, makes it an indispensable component in protecting sensitive circuits from transient voltage events. The compact and environmentally friendly package further ensures that this ESD protection device can be incorporated into the latest electronic innovations with ease and responsibility.

You May Also Be Interested in

Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5672 $51.0480
215+ $0.4654 $100.0610
335+ $0.4508 $151.0180
460+ $0.4363 $200.6980
595+ $0.4217 $250.9115
795+ $0.3781 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess